Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Current Frequency Resistance Temperature Voltage |
---|---|
External Height | 200mm |
External Width | 96mm |
External Depth | 47mm |
Accuracy | Voltage |
Weight | 650g |
Operating Temperature Min | 10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Lifetime | 25h |
Battery Size Code | AA |
Current Range DC | 0 to 24 |
External Length / Height | 96mm |
Input Voltage Max | 30V |
Loop Supply | 24Vdc |
Operating Temperature Range | +10°C to +55°C |
Source Voltage Range | 0 to 10V |
Storage Temperature Max | 71°C |
Storage Temperature Min | -40°C |
Voltage Measuring Range DC | 0V to 100mV 0V to 30V |
CALIBRATOR, ATEX FLUKE 725EX | element14 |
Multifunction Process Calibrator | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE 725EX?
Additional datasheets, footprints and schematics for FLUKE 725EX are listed on our Part Details page. You can also find images and similar parts to FLUKE 725EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 725EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 725EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 725EX fall under?
The FLUKE 725EX is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 725EX when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 725EX you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 725EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 725EX have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for FLUKE 725EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 725EX often in real-time on the comparison pages.
What if I can't find stock of FLUKE 725EX?
You can fill out our help required form which you can use to request a quote for FLUKE 725EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.