Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3,302.24
Calibration Type | Temperature |
---|---|
External Height | 200mm |
External Width | 96mm |
External Depth | 47mm |
Accuracy | 0.02%+2LSD |
Weight | 650g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -10°C to +55°C |
Calibrator, Temperature, 100.00 mV, 24.000 mA, 96 mm, CSA Certified | Fluke FLUKE-724 | RS Americas |
Temperature Calibrator, -200°C To 1370°C | Newark Electronics |
CALIBRATOR, TEMPERATURE FLUKE 724 | element14 |
Temperature Calibrator, 0-10V Source, 0-30V Measure, 0-24mA Measure, 15-3200 Ohms, 24VDC | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 724?
Additional datasheets, footprints and schematics for FLUKE 724 are listed on our Part Details page. You can also find images and similar parts to FLUKE 724 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 724 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 724 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 724 fall under?
The FLUKE 724 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 724 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 724 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 724 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 724 have stock available?
Authorised distributors including TestEquity, RS Americas, Newark Electronics, element14 and Carlton-Bates have stock available or on a lead time for FLUKE 724.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 724 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 724?
You can fill out our help required form which you can use to request a quote for FLUKE 724 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.