Status: | Unknown |
---|---|
Series: | 721 Series |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 200mm |
External Width | 110mm |
External Depth | 58mm |
Accuracy | 0.025% |
Weight | 19oz |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
Product Range | 721 Series |
RoHS Compliant | Yes |
RSCAL(7961624) Pressure calibrator | RS |
Calibration Type:Pressure | Newark Electronics |
Pressure Calibrator | Fluke FLUKE-721-3605 | RS Americas |
Fluke Dual Pressure Calibrator | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE-721-3605?
Additional datasheets, footprints and schematics for FLUKE-721-3605 are listed on our Part Details page. You can also find images and similar parts to FLUKE-721-3605 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-721-3605 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-721-3605 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-721-3605 fall under?
The FLUKE-721-3605 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-721-3605 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-721-3605 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-721-3605 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-721-3605 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Distrelec and TestEquity have stock available or on a lead time for FLUKE-721-3605.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-721-3605 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-721-3605?
You can fill out our help required form which you can use to request a quote for FLUKE-721-3605 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.