Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 210mm |
External Width | 87mm |
External Depth | 60mm |
Accuracy | 0.025 % |
Weight | 912g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -10°C to +55°C |
Pressure Measuring Range | 12psi to 36psi |
Resolution (in H2O) | 0.001 |
Response Time | 15s |
Safety Category | CSA C22.2 No 1010.1 |
Storage Temperature Max | 60°C |
Storage Temperature Min | -30°C |
Pressure Calibrator, 30PSI, 2 bar | RS |
Pressure Calibrator, -12 Psi To 36 Psi | Newark Electronics |
Pressure Calibrator, 30 PSI, 2 Bar | Fluke FLUKE-719 30G | RS Americas |
PRESSURE CALIBRATOR, FLUKE 719 30G | element14 |
Where can I find additional details, specifications and documents for a FLUKE 719 30G?
Additional datasheets, footprints and schematics for FLUKE 719 30G are listed on our Part Details page. You can also find images and similar parts to FLUKE 719 30G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 719 30G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 719 30G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 719 30G fall under?
The FLUKE 719 30G is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 719 30G when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 719 30G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 719 30G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 719 30G have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for FLUKE 719 30G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 719 30G often in real-time on the comparison pages.
What if I can't find stock of FLUKE 719 30G?
You can fill out our help required form which you can use to request a quote for FLUKE 719 30G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.