Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$3,655.66
Distributor | Stock | ||
---|---|---|---|
Newark
from US$3,655.66
|
No stock
|
Buy Now |
Calibration Type | Pressure |
---|---|
External Height | 216mm |
External Width | 94mm |
External Depth | 66mm |
Accuracy | 0.015% |
Weight | 992g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Pressure Calibrator, 100Psi, Cal W/D | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-718 30US CAL D?
Additional datasheets, footprints and schematics for FLUKE-718 30US CAL D are listed on our Part Details page. You can also find images and similar parts to FLUKE-718 30US CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-718 30US CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-718 30US CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-718 30US CAL D fall under?
The FLUKE-718 30US CAL D is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-718 30US CAL D when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-718 30US CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-718 30US CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-718 30US CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-718 30US CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-718 30US CAL D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-718 30US CAL D?
You can fill out our help required form which you can use to request a quote for FLUKE-718 30US CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.