Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 216mm |
External Width | 94mm |
External Depth | 66mm |
Accuracy | 0.015% |
Weight | 992g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
FLUKE 718 PRESSURE CALIBRATOR | RS |
Pressure Calibrator, -12 Psi To 30 Psi | Newark Electronics |
Pressure Calibrator, P/I Transmitters, -12 to 30 PSI, 0.05% Accuracy, 718 Series | Fluke FLUKE-718 30US | RS Americas |
Pressure Calibrator, -12 to 30 psi Internal Sensor, 10000 psi/700 bar, 24V DC Loop Power Supply | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE-718 30US?
Additional datasheets, footprints and schematics for FLUKE-718 30US are listed on our Part Details page. You can also find images and similar parts to FLUKE-718 30US on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-718 30US on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-718 30US price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-718 30US fall under?
The FLUKE-718 30US is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-718 30US when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-718 30US you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-718 30US RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-718 30US have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, RS Americas and Carlton-Bates have stock available or on a lead time for FLUKE-718 30US.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-718 30US often in real-time on the comparison pages.
What if I can't find stock of FLUKE-718 30US?
You can fill out our help required form which you can use to request a quote for FLUKE-718 30US from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.