Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.025% |
Weight | 600g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Pressure Calibrator, 0 Psi To 5000 Psi | Newark Electronics |
PRESSURE CALIBRATOR 5000 PSIG | Fluke FLUKE-717 5000G | RS Americas |
PRESSURE CALIBRATOR, 0PSI TO 5000PSI | element14 |
Where can I find additional details, specifications and documents for a FLUKE-717-5000G?
Additional datasheets, footprints and schematics for FLUKE-717-5000G are listed on our Part Details page. You can also find images and similar parts to FLUKE-717-5000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-717-5000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-717-5000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-717-5000G fall under?
The FLUKE-717-5000G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-717-5000G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-717-5000G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-717-5000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-717-5000G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for FLUKE-717-5000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-717-5000G often in real-time on the comparison pages.
What if I can't find stock of FLUKE-717-5000G?
You can fill out our help required form which you can use to request a quote for FLUKE-717-5000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.