Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2,061.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,433.91
|
No stock
|
Buy Now | |
element14
from US$2,537.83
|
1
in stock
|
Buy Now | |
Farnell
from US$2,061.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$2,190.99
|
-
|
Buy Now | |
RS Americas
from US$2,190.99
|
-
|
Buy Now | |
Carlton-Bates
from US$2,455.60
|
-
|
Buy Now | |
Distrelec
from US$2,330.44
|
-
|
Buy Now |
Calibration Type | Pressure |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.025% |
Weight | 600g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
PRESSURE CALIBRATOR, -12PSI TO 30PSI | element14 |
RSCAL(6239822) null | RS |
Pressure Calibrator, -12 Psi To 30 Psi | Newark Electronics |
PRESSURE CALIBRATOR, 30 PSIG | Fluke FLUKE-717 30G | RS Americas |
Pressure Calibrator, -12 to 30 psi Internal Sensor, 10000 psi/700 bar, 24V DC Loop Power Supply | Carlton-Bates |
Fluke Pressure Calibrator | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE-717 30G?
Additional datasheets, footprints and schematics for FLUKE-717 30G are listed on our Part Details page. You can also find images and similar parts to FLUKE-717 30G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-717 30G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-717 30G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-717 30G fall under?
The FLUKE-717 30G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-717 30G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-717 30G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-717 30G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-717 30G have stock available?
Authorised distributors including element14, Farnell, RS, Newark Electronics and RS Americas have stock available or on a lead time for FLUKE-717 30G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-717 30G often in real-time on the comparison pages.
What if I can't find stock of FLUKE-717 30G?
You can fill out our help required form which you can use to request a quote for FLUKE-717 30G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.