Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.025% |
Weight | 600g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Pressure Calibrator, 0 Psi To 3000 Psi | Newark Electronics |
PRESSURE CALIBRATOR 3000 PSIG | Fluke FLUKE-717 3000G | RS Americas |
PRESSURE CALIBRATOR, 0PSI TO 3000PSI | element14 |
Where can I find additional details, specifications and documents for a FLUKE-717-3000G?
Additional datasheets, footprints and schematics for FLUKE-717-3000G are listed on our Part Details page. You can also find images and similar parts to FLUKE-717-3000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-717-3000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-717-3000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-717-3000G fall under?
The FLUKE-717-3000G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-717-3000G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-717-3000G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-717-3000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-717-3000G have stock available?
Authorised distributors including TestEquity, Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FLUKE-717-3000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-717-3000G often in real-time on the comparison pages.
What if I can't find stock of FLUKE-717-3000G?
You can fill out our help required form which you can use to request a quote for FLUKE-717-3000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.