Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.05% Full Scale |
Weight | 600g |
Operating Temperature Min | 18°C |
RoHS Compliant | Yes |
Pressure Calibration, -12 To 15Psi (-850Mbar To 1Bar, -85 To 103Kpa) | Newark Electronics |
Calibrator, Pressure | RS Americas |
PRESSURE CALIBRATOR 15 PSIG, 600G | element14 |
Where can I find additional details, specifications and documents for a FLUKE-717 15G?
Additional datasheets, footprints and schematics for FLUKE-717 15G are listed on our Part Details page. You can also find images and similar parts to FLUKE-717 15G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-717 15G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-717 15G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-717 15G fall under?
The FLUKE-717 15G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-717 15G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-717 15G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-717 15G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-717 15G have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TestEquity and Farnell have stock available or on a lead time for FLUKE-717 15G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-717 15G often in real-time on the comparison pages.
What if I can't find stock of FLUKE-717 15G?
You can fill out our help required form which you can use to request a quote for FLUKE-717 15G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.