Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.05% Full Scale |
Weight | 600g |
Operating Temperature Min | 18°C |
Operating Temperature Max | 28°C |
RoHS Compliant | Yes |
RSCAL(7577386) T&M,FLUKE-717 10000G | RS |
Pressure Calibration | Newark Electronics |
717 10000G Pressure Calibrator 10000psi Differential, Model FLUKE 717 | Fluke FLUKE-717 10000G | RS Americas |
PRESSURE CALIBRATOR 10000 PSIG, 600G | element14 |
Where can I find additional details, specifications and documents for a FLUKE-717 10000G?
Additional datasheets, footprints and schematics for FLUKE-717 10000G are listed on our Part Details page. You can also find images and similar parts to FLUKE-717 10000G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-717 10000G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-717 10000G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-717 10000G fall under?
The FLUKE-717 10000G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-717 10000G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-717 10000G you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-717 10000G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-717 10000G have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for FLUKE-717 10000G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-717 10000G often in real-time on the comparison pages.
What if I can't find stock of FLUKE-717 10000G?
You can fill out our help required form which you can use to request a quote for FLUKE-717 10000G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.