Status: | Unknown |
---|---|
Series: | 710 Series |
RoHS: | Unknown |
Prices starting from US$1,751.99
Distributor | Stock | ||
---|---|---|---|
RS
from US$2,164.17
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,809.54
|
3
in stock
|
Buy Now | |
TestEquity
from US$2,050.53
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1,751.99
|
2
in stock
|
Buy Now | |
Distrelec
from US$1,982.85
|
2
in stock
|
Buy Now | |
RS Americas
from US$1,751.99
|
1
in stock
|
Buy Now | |
element14
from US$1,914.01
|
-
|
Buy Now | |
Carlton-Bates
from US$1,963.50
|
-
|
Buy Now | |
Farnell
from US$2,050.53
|
-
|
Buy Now |
Calibration Type | Current Voltage |
---|---|
External Height | 187mm |
External Width | 87mm |
External Depth | 32mm |
Accuracy | Voltage |
Weight | 330g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | 710 Series |
SVHC | No SVHC (15-Jun-2015) |
Fluke 715 current/voltage calibrator | RS |
Meter: calibrator | Transfer Multisort Elektronik |
Loop Calibrator, 0-10V, 0-100Mv, 0-24Ma | Newark Electronics |
Fluke Voltage/current calibrator | Distrelec |
Calibrator 0 to 10 V 0 to 24 mA 7.93 in. CSA Certified, 710 Series | Fluke FLUKE-715 | RS Americas |
CALIBRATOR, LOOP FLUKE 715 | element14 |
Volt/mA Calibrator, 0-100mV 0-10V DC, 0-20mA/4-20mA, 10V 1mV Resolution | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 715?
Additional datasheets, footprints and schematics for FLUKE 715 are listed on our Part Details page. You can also find images and similar parts to FLUKE 715 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 715 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 715 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 715 fall under?
The FLUKE 715 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 715 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 715 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 715 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 715 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, TestEquity, Newark Electronics and Distrelec have stock available or on a lead time for FLUKE 715.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 715 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 715?
You can fill out our help required form which you can use to request a quote for FLUKE 715 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.