Status: | Unknown |
---|---|
Series: | 710 Series |
RoHS: | Compliant |
Prices starting from US$1,644.99
Distributor | Stock | ||
---|---|---|---|
Newark
from US$1,644.99
|
No stock
|
Buy Now |
Calibration Type | Thermocouple |
---|---|
External Height | 187mm |
External Width | 87mm |
External Depth | 32mm |
Accuracy | 0.3 °C + 10 µV |
Weight | 330g |
Operating Temperature Min | -10°C |
Product Range | 710 Series |
RoHS Compliant | Yes |
Thermocouple Calibrator, Lcd, Cal W/Data | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-714 CAL D?
Additional datasheets, footprints and schematics for FLUKE-714 CAL D are listed on our Part Details page. You can also find images and similar parts to FLUKE-714 CAL D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-714 CAL D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-714 CAL D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-714 CAL D fall under?
The FLUKE-714 CAL D is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-714 CAL D when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-714 CAL D you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-714 CAL D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-714 CAL D have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-714 CAL D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-714 CAL D often in real-time on the comparison pages.
What if I can't find stock of FLUKE-714 CAL D?
You can fill out our help required form which you can use to request a quote for FLUKE-714 CAL D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.