Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Calibration Type | Temperature |
---|---|
External Height | 187mm |
External Width | 87mm |
External Depth | 32mm |
Weight | 330g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Thermocouple Calibrator, 5 Dig Lcd, Cal | Newark Electronics |
Fluke Temperature Calibrator, Temperature: -250 ... 2500 °C | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE-714B CAL?
Additional datasheets, footprints and schematics for FLUKE-714B CAL are listed on our Part Details page. You can also find images and similar parts to FLUKE-714B CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-714B CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-714B CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-714B CAL fall under?
The FLUKE-714B CAL is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-714B CAL when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-714B CAL you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-714B CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-714B CAL have stock available?
Authorised distributors including Newark Electronics and Distrelec have stock available or on a lead time for FLUKE-714B CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-714B CAL often in real-time on the comparison pages.
What if I can't find stock of FLUKE-714B CAL?
You can fill out our help required form which you can use to request a quote for FLUKE-714B CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.