Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
Calibration Type | Temperature |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.3°C |
Weight | 600g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -10°C to +55°C |
Thermocouple Calibrator, -200 to 1800 deg C, K/J/T/E/N/R/S Thermocouple, (1) 9V Battery | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 714?
Additional datasheets, footprints and schematics for FLUKE 714 are listed on our Part Details page. You can also find images and similar parts to FLUKE 714 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 714 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 714 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 714 fall under?
The FLUKE 714 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 714 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 714 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 714 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 714 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for FLUKE 714.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 714 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 714?
You can fill out our help required form which you can use to request a quote for FLUKE 714 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.