Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Carlton-Bates
-
|
-
|
Buy Now |
Calibration Type | Temperature |
---|---|
External Height | 201mm |
External Width | 98mm |
External Depth | 52mm |
Accuracy | 0.33°C |
Weight | 600g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
RTD Calibrator, Simulate RTD, -200 to 800 deg C, LCD, Yellow Holster W/Test Lead Storage | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 712?
Additional datasheets, footprints and schematics for FLUKE 712 are listed on our Part Details page. You can also find images and similar parts to FLUKE 712 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 712 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 712 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 712 fall under?
The FLUKE 712 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 712 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 712 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 712 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 712 have stock available?
Authorised distributors including Carlton-Bates have stock available or on a lead time for FLUKE 712.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 712 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 712?
You can fill out our help required form which you can use to request a quote for FLUKE 712 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.