Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Current, Voltage |
---|---|
External Height | 6" |
External Width | 3.6" |
External Depth | 1.3" |
Accuracy | V(0.01% ± 2 counts), mA( 0.01% ± 2 counts) |
Weight | 0.3kg |
RoHS Compliant | Yes |
FLUKE-710 mA Loop, Valve Tester, w/HART | RS |
Valve Test Loop Calibrator, 0.024A/30Vdc | Newark Electronics |
FLUKE-710 mA Loop, Valve Tester, w/HART | Fluke FLUKE-710 | RS Americas |
VALVE TESTING LOOP CALIBRATOR W/HART | element14 |
Where can I find additional details, specifications and documents for a FLUKE-710?
Additional datasheets, footprints and schematics for FLUKE-710 are listed on our Part Details page. You can also find images and similar parts to FLUKE-710 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-710 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-710 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-710 fall under?
The FLUKE-710 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-710 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-710 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-710 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-710 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for FLUKE-710.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-710 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-710?
You can fill out our help required form which you can use to request a quote for FLUKE-710 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.