Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Current Voltage |
---|---|
External Height | 15cm |
External Width | 9cm |
External Depth | 3cm |
Accuracy | 0.01% ± 2cts |
Weight | 300g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Fluke Precision HART Loop Calibrator | Distrelec |
Fluke709H loop calibrator with HART | RS |
Precision Hart Loop Calibrator, Current, Voltage | Newark Electronics |
CALIBRATOR, PRECISION, HART, VOLTS/MA | element14 |
Where can I find additional details, specifications and documents for a FLUKE 709H?
Additional datasheets, footprints and schematics for FLUKE 709H are listed on our Part Details page. You can also find images and similar parts to FLUKE 709H on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 709H on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 709H price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 709H fall under?
The FLUKE 709H is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 709H when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 709H you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 709H RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 709H have stock available?
Authorised distributors including Distrelec, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for FLUKE 709H.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 709H often in real-time on the comparison pages.
What if I can't find stock of FLUKE 709H?
You can fill out our help required form which you can use to request a quote for FLUKE 709H from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.