Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Current |
---|---|
External Height | 152mm |
External Width | 70mm |
External Depth | 41mm |
Accuracy | 0.00015 |
Weight | 224g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Operating Temperature Range | -10°C to +55°C |
CALIBRATOR, LOOP, IS FLUKE 707EX | Farnell |
Loop Calibrator, 0-28Vdc, 0-24Ma | Newark Electronics |
Loop Calibrator, 0-28V DC, 0-20mA/4-20mA, 0.001V Resolution, 0.015 percent Rdg plus 2LSD Accuracy | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 707EX?
Additional datasheets, footprints and schematics for FLUKE 707EX are listed on our Part Details page. You can also find images and similar parts to FLUKE 707EX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 707EX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 707EX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 707EX fall under?
The FLUKE 707EX is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 707EX when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 707EX you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 707EX RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 707EX have stock available?
Authorised distributors including Farnell, Newark Electronics and Carlton-Bates have stock available or on a lead time for FLUKE 707EX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 707EX often in real-time on the comparison pages.
What if I can't find stock of FLUKE 707EX?
You can fill out our help required form which you can use to request a quote for FLUKE 707EX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.