Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1,057.11
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,126.42
|
53
in stock
|
Buy Now | |
Distrelec
from US$1,189.28
|
7
in stock
|
Buy Now | |
Newark Electronics
from US$1,159.99
|
2
in stock
|
Buy Now | |
TestEquity
from US$1,066.48
|
2
in stock
|
Buy Now | |
RS Americas
from US$1,127.09
|
1
in stock
|
Buy Now | |
element14
from US$1,267.45
|
-
|
Buy Now | |
Carlton-Bates
from US$1,300.02
|
-
|
Buy Now | |
Farnell
from US$1,057.11
|
-
|
Buy Now |
Calibration Type | Current Voltage |
---|---|
External Height | 164mm |
External Width | 75mm |
External Depth | 47mm |
Accuracy | 0.0002 |
Weight | 350g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Battery Size Code | PP3 |
Input Voltage Max | 30V |
Safety Category | CSA C22.2 No 1010.1 |
Fluke 705 loop calibrator,0-24mA | RS |
Fluke Fluke 705 Loop Calibrator | Distrelec |
Loop Calibrator, 0-28Vdc, 0-24Ma | Newark Electronics |
Calibrator Loop 0 To 28 VDC 0 To 24 Ma 152 mm CSA Certified | Fluke FLUKE-705 | RS Americas |
LOOP CALIBRATOR, 4 TO 20MA | element14 |
Loop Calibrator, 0-28V DC, 0-20mA/4-20mA, 0.001V Resolution, 0.025 percent Rdg plus 2LSD Accuracy | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 705?
Additional datasheets, footprints and schematics for FLUKE 705 are listed on our Part Details page. You can also find images and similar parts to FLUKE 705 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 705 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 705 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 705 fall under?
The FLUKE 705 is listed under Test Equipment > Testers Detectors & Calibration > Calibrators & Check Boxes.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 705 when available in the Calibrators & Check Boxes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 705 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 705 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 705 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, TestEquity and RS Americas have stock available or on a lead time for FLUKE 705.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 705 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 705?
You can fill out our help required form which you can use to request a quote for FLUKE 705 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.