Status: | Unknown |
---|---|
Series: | 700G Series |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 127mm |
External Width | 114mm |
External Depth | 37mm |
Accuracy | ± 0.04% |
Weight | 1.22lb |
Product Range | 700G Series |
RoHS Compliant | Yes |
Pressure gauge, Reference,5000 PSIG | RS |
Calibration Type:Pressure | Newark Electronics |
Fluke 700RG30 Pressure Gauge, Reference, 5000 PSIG | Fluke FLUKE-700RG30 | RS Americas |
PRESSURE GAUGE, 5000 PSIG, 1.22LB | element14 |
Where can I find additional details, specifications and documents for a FLUKE-700RG30?
Additional datasheets, footprints and schematics for FLUKE-700RG30 are listed on our Part Details page. You can also find images and similar parts to FLUKE-700RG30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-700RG30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-700RG30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-700RG30 fall under?
The FLUKE-700RG30 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-700RG30 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-700RG30 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-700RG30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-700RG30 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, element14 and TestEquity have stock available or on a lead time for FLUKE-700RG30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-700RG30 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-700RG30?
You can fill out our help required form which you can use to request a quote for FLUKE-700RG30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.