Status: | Unknown |
---|---|
Series: | 700G Series |
RoHS: | Unknown |
Prices starting from US$1,318.73
Calibration Type | Pressure |
---|---|
External Height | 127mm |
External Width | 114mm |
External Depth | 37mm |
Accuracy | ± 0.05% |
Weight | 1.22lb |
Product Range | 700G Series |
RoHS Compliant | Yes |
Pressure gauge, Reference,30 PSIG | RS |
Fluke Precision Pressure Gauge | Distrelec |
Calibration Type:Pressure | Newark Electronics |
Fluke 700RG05 Pressure Gauge, Reference, 30 PSIG | Fluke FLUKE-700RG05 | RS Americas |
PRESSURE GAUGE, 30 PSIG, 1.22LB | element14 |
Where can I find additional details, specifications and documents for a FLUKE-700RG05?
Additional datasheets, footprints and schematics for FLUKE-700RG05 are listed on our Part Details page. You can also find images and similar parts to FLUKE-700RG05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-700RG05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-700RG05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-700RG05 fall under?
The FLUKE-700RG05 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-700RG05 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-700RG05 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-700RG05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-700RG05 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FLUKE-700RG05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-700RG05 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-700RG05?
You can fill out our help required form which you can use to request a quote for FLUKE-700RG05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.