Status: | Unknown |
---|---|
Series: | 700G Series |
RoHS: | Unknown |
Prices starting from US$1.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,236.31
|
3
in stock
|
Buy Now | |
TestEquity
from US$1,207.59
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$1,415.99
|
-
|
Buy Now | |
RS Americas
from US$1,345.21
|
-
|
Buy Now | |
Jameco Electronics
from US$1.00
|
-
|
Buy Now | |
element14
from US$1,547.80
|
-
|
Buy Now | |
Distrelec
from US$1,216.02
|
-
|
Buy Now | |
Farnell
from US$1,207.59
|
-
|
Buy Now |
Calibration Type | Pressure |
---|---|
External Height | 5" |
External Width | 4.5" |
External Depth | 1.5" |
Accuracy | ± 0.05% Full Scale |
Weight | 1.22lb |
Operating Temperature Min | -10°C |
Product Range | 700G Series |
RoHS Compliant | Yes |
Pressure Gauge, 5,000 PSIG | RS |
Calibrator, Pressure, -14 To +5000Psi | Newark Electronics |
Meter, Gauge, Pressure, Digital, 5, 000Psig | Fluke FLUKE-700G30 | RS Americas |
PRESSURE GAUGE,14PSI-5000PSI BURST@10000PSI | Jameco Electronics |
PRESSURE GAUGE, 5000 PSIG, 1.22LB | element14 |
Fluke Precision Pressure Gauge | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE-700G30?
Additional datasheets, footprints and schematics for FLUKE-700G30 are listed on our Part Details page. You can also find images and similar parts to FLUKE-700G30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-700G30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-700G30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-700G30 fall under?
The FLUKE-700G30 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-700G30 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-700G30 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-700G30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-700G30 have stock available?
Authorised distributors including RS, TestEquity, Newark Electronics, RS Americas and Jameco Electronics have stock available or on a lead time for FLUKE-700G30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-700G30 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-700G30?
You can fill out our help required form which you can use to request a quote for FLUKE-700G30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.