Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 5" |
External Width | 4.5" |
External Depth | 1.5" |
Accuracy | ± 0.05% Full Scale |
Weight | 1.22lb |
Operating Temperature Min | -10°C |
Operating Temperature Max | 55°C |
RoHS Compliant | Yes |
Pressure Gauge, -30 PSIG | RS |
Calibrator, Pressure, -14 To +30Psi | Newark Electronics |
Meter, Gauge, Pressure, Digital, -15/+30 PsiG | Fluke FLUKE-700G05 | RS Americas |
PRESSURE GAUGE,14PSI-30PSI BURST@500PSI | Jameco Electronics |
PRESSURE GAUGE, 30 PSIG, 1.22LB | element14 |
Where can I find additional details, specifications and documents for a FLUKE-700G05?
Additional datasheets, footprints and schematics for FLUKE-700G05 are listed on our Part Details page. You can also find images and similar parts to FLUKE-700G05 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-700G05 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-700G05 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-700G05 fall under?
The FLUKE-700G05 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-700G05 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-700G05 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-700G05 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-700G05 have stock available?
Authorised distributors including RS, Newark Electronics, RS Americas, Jameco Electronics and element14 have stock available or on a lead time for FLUKE-700G05.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-700G05 often in real-time on the comparison pages.
What if I can't find stock of FLUKE-700G05?
You can fill out our help required form which you can use to request a quote for FLUKE-700G05 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.