Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$787.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,024.02
|
6
in stock
|
Buy Now | |
Conrad
from US$1,139.12
|
34
in stock
|
Buy Now | |
element14
from US$960.68
|
11
in stock
|
Buy Now | |
Farnell
from US$887.26
|
11
in stock
|
Buy Now | |
Distrelec
from US$958.36
|
9
in stock
|
Buy Now | |
TestEquity
from US$982.81
|
9
in stock
|
Buy Now | |
Carlton-Bates
from US$946.24
|
8
in stock
|
Buy Now | |
Newark Electronics
from US$787.50
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$812.04
|
3
in stock
|
Buy Now | |
RS Americas
from US$847.86
|
-
|
Buy Now |
DMM Functions | AC/DC Voltage Capacitance Continuity Frequency Resistance |
---|---|
Current Measure AC Max | 2.5kA |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 60kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | - |
Jaw Opening Max | 34mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 0A to 999.9A |
Current Measuring Range DC | 0A to 999.9A |
DMM Type | Clamp |
Ranging | Auto |
Voltage Measuring Range AC | 1kV |
Voltage Measuring Range DC | 1kV |
The new Fluke 381 fulfils all your expectations of a clamp meter, and then lets you remove the display for even more flexibility. Now one technician can do jobs that used to require two people. Clamp the Fluke 381 around a conductor, remove the display module and walk across the room to operate controls or remove protective equipment, all while watching real-time readings. The new iFlex flexible current probe (included in delivery) expands the measurement range to 2500 A Alternate Current while providing increased display flexibility, ability to measure awkward sized conductors and improved wire access | Conrad |
CLAMP METER,DIG,HAND HELD,REMOTE DISPLAY | element14 |
Fluke Fluke 381 Remote Display True RMS AC/DC Clamp Meter with iFlex®, TRMS AC + DC, 60kOhm, 500Hz, 2.5kA | Distrelec |
Remote Display Clamp Meter, 0-600V AC/DC, 0-2500A, 60k Ohms, 500Hz, LCD Display | Carlton-Bates |
FLUKE 381 REMOTE 1000A CLAMP W/IFLEX | RS |
Remote Display True Rms Ac/Dc Clamp Meter With Iflex® | Newark Electronics |
Meter: multifunction | Transfer Multisort Elektronik |
Remote Display 1000A TRMS Clamp Meter with I Flex | Fluke FLUKE-381 | RS Americas |
Where can I find additional details, specifications and documents for a FLUKE 381?
Additional datasheets, footprints and schematics for FLUKE 381 are listed on our Part Details page. You can also find images and similar parts to FLUKE 381 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 381 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 381 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 381 fall under?
The FLUKE 381 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 381 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 381 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 381 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 381 have stock available?
Authorised distributors including Conrad, element14, Farnell, Distrelec and TestEquity have stock available or on a lead time for FLUKE 381.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 381 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 381?
You can fill out our help required form which you can use to request a quote for FLUKE 381 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.