Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$522.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$522.00
|
9
in stock
|
Buy Now |
DMM Functions | AC/DC Current, AC/DC Voltage, Capacitance, Continuity, Frequency, Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Range Selection | Auto |
RoHS Compliant | Yes |
Clamp Meter, True-Rms, Cal W/D&u | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-375 FC CAL DU?
Additional datasheets, footprints and schematics for FLUKE-375 FC CAL DU are listed on our Part Details page. You can also find images and similar parts to FLUKE-375 FC CAL DU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-375 FC CAL DU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-375 FC CAL DU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-375 FC CAL DU fall under?
The FLUKE-375 FC CAL DU is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-375 FC CAL DU when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-375 FC CAL DU you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-375 FC CAL DU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-375 FC CAL DU have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLUKE-375 FC CAL DU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-375 FC CAL DU often in real-time on the comparison pages.
What if I can't find stock of FLUKE-375 FC CAL DU?
You can fill out our help required form which you can use to request a quote for FLUKE-375 FC CAL DU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.