Status: | Unknown |
---|---|
Series: | Fluke 37x Series Clamp Meter |
RoHS: | Unknown |
Prices starting from US$522.00
Distributor | Stock | ||
---|---|---|---|
RS
from US$710.57
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$522.00
|
16
in stock
|
Buy Now | |
element14
from US$633.36
|
13
in stock
|
Buy Now | |
Farnell
from US$658.39
|
13
in stock
|
Buy Now | |
TestEquity
from US$676.85
|
9
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$608.28
|
7
in stock
|
Buy Now | |
Distrelec
from US$717.63
|
6
in stock
|
Buy Now | |
RS Americas
from US$567.99
|
-
|
Buy Now | |
Jameco Electronics
from US$549.95
|
-
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 1kV |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 60kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 4 |
Jaw Opening Max | 34mm |
Product Range | Fluke 37x Series Clamp Meter |
SVHC | No SVHC (15-Jun-2015) |
FLUKE 375 FC CLAMP METER FLUKE CONNECT | RS |
Dmm, Clamp, Auto, 600A, 4Digit | Newark Electronics |
DMM, CLAMP, AUTO, 600A, 4DIGIT | element14 |
Meter: multifunction | Transfer Multisort Elektronik |
Fluke Fluke 375 FC True-RMS AC/DC Clamp Meter with Fluke Connect, TRMS AC + DC, 60kOhm, 500Hz, 2.5kA | Distrelec |
Clamp Meter 600A AC/DC TRMS Wireless 370 Fc Series 370 FC Series | Fluke FLUKE-375 FC | RS Americas |
TRMS AC/DC CLAMP,60 A | Jameco Electronics |
Where can I find additional details, specifications and documents for a FLUKE 375 FC?
Additional datasheets, footprints and schematics for FLUKE 375 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE 375 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 375 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 375 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 375 FC fall under?
The FLUKE 375 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 375 FC when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 375 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 375 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 375 FC have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and TestEquity have stock available or on a lead time for FLUKE 375 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 375 FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE 375 FC?
You can fill out our help required form which you can use to request a quote for FLUKE 375 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.