Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$301.50
Distributor | Stock | ||
---|---|---|---|
RS
from US$489.53
|
No stock
|
Buy Now | |
Newark Electronics
from US$301.50
|
12
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$362.56
|
2
in stock
|
Buy Now | |
RS Americas
from US$334.99
|
2
in stock
|
Buy Now | |
element14
from US$361.81
|
1
in stock
|
Buy Now | |
Farnell
from US$357.38
|
1
in stock
|
Buy Now | |
Jameco Electronics
from US$317.95
|
-
|
Buy Now | |
Carlton-Bates
from US$367.22
|
-
|
Buy Now |
DMM Functions | AC Current AC/DC Voltage Capacitance Continuity Resistance |
---|---|
Current Measure AC Max | 600A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 6kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 4 |
Jaw Opening Max | 32mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 600A |
Current Range AC | 600A |
DMM Type | Clamp |
Ranging | Auto |
Voltage Measuring Range AC | 600V |
Voltage Measuring Range DC | 600V |
True Rms Ac, Clamp Meter, 600A | Newark Electronics |
Meter: multifunction | Transfer Multisort Elektronik |
True RMS AC Clamp Meter, Measures 600 VAC/VDC, 600 A, 6 k Ohms, 373 Series | Fluke FLUKE-373 | RS Americas |
CLAMP METER, TRUE RMS, FLUKE 373 | element14 |
UKAS(7051948)FLUKE 373 CLAMP METER | RS |
AC CLAMP METER,60 A | Jameco Electronics |
True RMS AC Clamp Meter, 0-600V AC/DC, 0-600A, 6000 Ohms, 55-60Hz, LCD Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 373?
Additional datasheets, footprints and schematics for FLUKE 373 are listed on our Part Details page. You can also find images and similar parts to FLUKE 373 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 373 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 373 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 373 fall under?
The FLUKE 373 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 373 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 373 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 373 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 373 have stock available?
Authorised distributors including Newark Electronics, Transfer Multisort Elektronik, RS Americas, element14 and Farnell have stock available or on a lead time for FLUKE 373.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 373 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 373?
You can fill out our help required form which you can use to request a quote for FLUKE 373 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.