Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$972.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,261.29
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$972.64
|
3
in stock
|
Buy Now | |
RS Americas
from US$1,121.99
|
2
in stock
|
Buy Now | |
TestEquity
from US$1,078.96
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$1,099.99
|
-
|
Buy Now | |
element14
from US$1,199.93
|
-
|
Buy Now | |
Distrelec
from US$1,147.68
|
-
|
Buy Now | |
Farnell
from US$1,054.11
|
-
|
Buy Now |
DMM Functions | AC Current |
---|---|
Current Measure AC Max | 60A |
Voltage Measure AC Max | - |
Voltage Measure DC Max | - |
Resistance Measure Max | - |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 5 |
Jaw Opening Max | 61mm |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Meter: leakage current | Transfer Multisort Elektronik |
Wireless Fully Shielded Leakage Current Clamp Meter, 61MM Jaw, Data Capture | Fluke FLUKE-369 FC | RS Americas |
UKAS(1234545) Fluke 369FC Leakage Clamp | RS |
Clamp Meter, 60A, 61Mm, Auto/Manual | Newark Electronics |
CLAMP METER, AUTO, 61MM, 60A, 5 DIGIT | element14 |
Fluke True-RMS Leakage Current Clamp Meter, TRMS, 61mm, LCD | Distrelec |
Where can I find additional details, specifications and documents for a FLUKE-369 FC?
Additional datasheets, footprints and schematics for FLUKE-369 FC are listed on our Part Details page. You can also find images and similar parts to FLUKE-369 FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-369 FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-369 FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-369 FC fall under?
The FLUKE-369 FC is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-369 FC when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-369 FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-369 FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE-369 FC have stock available?
Authorised distributors including Transfer Multisort Elektronik, RS Americas, TestEquity, RS and Newark Electronics have stock available or on a lead time for FLUKE-369 FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-369 FC often in real-time on the comparison pages.
What if I can't find stock of FLUKE-369 FC?
You can fill out our help required form which you can use to request a quote for FLUKE-369 FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.