Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
DMM Functions | AC/DC Current, AC/DC Voltage, Continuity, Resistance |
---|---|
Current Measure AC Max | 200A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 6kohm |
RoHS Compliant | Yes |
Fluke Current Clamp Meter, TRMS, 6kOhm, LCD, 200A | Distrelec |
Clamp Meter, True-Rms, Calibrated | Newark Electronics |
Where can I find additional details, specifications and documents for a FLUKE-365 CAL?
Additional datasheets, footprints and schematics for FLUKE-365 CAL are listed on our Part Details page. You can also find images and similar parts to FLUKE-365 CAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE-365 CAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE-365 CAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE-365 CAL fall under?
The FLUKE-365 CAL is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE-365 CAL when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE-365 CAL you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE-365 CAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for FLUKE-365 CAL have stock available?
Authorised distributors including Distrelec and Newark Electronics have stock available or on a lead time for FLUKE-365 CAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE-365 CAL often in real-time on the comparison pages.
What if I can't find stock of FLUKE-365 CAL?
You can fill out our help required form which you can use to request a quote for FLUKE-365 CAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.