Status: | Unknown |
---|---|
Series: | Fluke 350 Series |
RoHS: | Unknown |
Prices starting from US$1,078.57
Distributor | Stock | ||
---|---|---|---|
RS
from US$1,232.57
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1,078.57
|
3
in stock
|
Buy Now | |
Distrelec
from US$1,253.45
|
2
in stock
|
Buy Now | |
element14
from US$1,296.80
|
1
in stock
|
Buy Now | |
TestEquity
from US$1,167.63
|
1
in stock
|
Buy Now | |
Farnell
from US$1,149.93
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$1,139.99
|
-
|
Buy Now | |
RS Americas
from US$1,083.01
|
-
|
Buy Now | |
Carlton-Bates
from US$1,292.67
|
-
|
Buy Now |
DMM Functions | Current Voltage Frequency Resistance |
---|---|
Current Measure AC Max | 2kA |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 400kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 58mm |
Product Range | Fluke 350 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 0A to 2kA |
Current Measuring Range DC | 0A to 2kA |
Current Range AC | 0A to 2000A |
Current Range DC | 0A to 2000A |
DMM Type | Clamp |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 1kV |
Fluke 355 Clampmeter, 2000A AC/DC, TRMS | RS |
Meter: multifunction | Transfer Multisort Elektronik |
Fluke Current Clamp Meter, TRMS AC + DC, 400kOhm, 1kHz, 1.4kA | Distrelec |
CLAMP METER, TRMS FLUKE 355 | element14 |
Multimeter, Digital, Clamp, 4 Digit | Newark Electronics |
AC/DC TRMS Clamp Meter 2000A | Fluke FLUKE-355 | RS Americas |
Clamp Meter, 0-1000V AC/DC, 0-2000A, 400.0/4.0k/40.0k/400k Ohms, 5-999Hz, LCD Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 355?
Additional datasheets, footprints and schematics for FLUKE 355 are listed on our Part Details page. You can also find images and similar parts to FLUKE 355 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 355 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 355 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 355 fall under?
The FLUKE 355 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 355 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 355 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 355 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 355 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, element14 and TestEquity have stock available or on a lead time for FLUKE 355.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 355 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 355?
You can fill out our help required form which you can use to request a quote for FLUKE 355 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.