Status: | Unknown |
---|---|
Series: | Fluke 350 Series |
RoHS: | Unknown |
Prices starting from US$918.82
DMM Functions | Current Voltage Frequency Resistance |
---|---|
Current Measure AC Max | 2kA |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 1kV |
Resistance Measure Max | 400kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.75 |
Jaw Opening Max | 58mm |
Product Range | Fluke 350 Series |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 0A to 2kA |
Current Measuring Range DC | 0A to 2kA |
Current Range AC | 0A to 2000A |
Current Range DC | 0A to 2000A |
DMM Type | Clamp |
Voltage Measuring Range AC | 0V to 600V |
Voltage Measuring Range DC | 0V to 1kV |
Fluke 353 Clampmeter, 2000A AC/DC, TRMS | RS |
Fluke Current Clamp Meter, TRMS AC + DC, 1kHz, 1.4kA | Distrelec |
Multimeter, Digital, Clamp, 4 Digit | Newark Electronics |
AC/DC TRMS Clamp Meter 2000A Amps Only | Fluke FLUKE-353 | RS Americas |
CLAMP METER, TRMS FLUKE 353 | element14 |
Clamp Meter, 0-1000V AC/DC, 0-2000A, 0-400k Ohms, 5-999Hz, LCD Display, Measures: Current AC/DC | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 353?
Additional datasheets, footprints and schematics for FLUKE 353 are listed on our Part Details page. You can also find images and similar parts to FLUKE 353 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 353 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 353 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 353 fall under?
The FLUKE 353 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 353 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 353 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 353 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 353 have stock available?
Authorised distributors including RS, Distrelec, Newark Electronics, RS Americas and element14 have stock available or on a lead time for FLUKE 353.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 353 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 353?
You can fill out our help required form which you can use to request a quote for FLUKE 353 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.