Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$192.53
Distributor | Stock | ||
---|---|---|---|
RS
from US$310.95
|
No stock
|
Buy Now | |
TestEquity
from US$233.53
|
14
in stock
|
Buy Now | |
Newark Electronics
from US$270.00
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$214.99
|
6
in stock
|
Buy Now | |
Distrelec
from US$253.50
|
3
in stock
|
Buy Now | |
SOS electronic
from US$192.53
|
2
in stock
|
Buy Now | |
RS Americas
from US$289.67
|
-
|
Buy Now | |
element14
from US$286.22
|
-
|
Buy Now | |
Carlton-Bates
from US$324.38
|
-
|
Buy Now | |
Farnell
from US$217.14
|
-
|
Buy Now |
DMM Functions | AC/DC Current AC/DC Voltage Capacitance Continuity Frequency Resistance Temperature |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 4kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 30mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Temperature Measuring Range | -10°C to +400°C |
Clamp Meter, Digital, True Rms, 4Digit | Newark Electronics |
Meter: multifunction | Transfer Multisort Elektronik |
Fluke Fluke 324 Plus True-RMS Clamp Meter, TRMS AC, 4kOhm, , 400A | Distrelec |
Current Clamp, CAT III 600V/CAT IV 300V | SOS electronic |
RSCAL(7653667)Fluke 324 Clampmeter | RS |
400A AC True-RMS Clamp Meter with Temperature Measurement, 324 Series | Fluke FLUKE-324 | RS Americas |
CLAMP METER, TRMS, AUTO, AC, 400A | element14 |
True RMS Clamp Meter, 0-600V AC/DC, 40/400A, 400-4000 Ohms, LCD Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 324?
Additional datasheets, footprints and schematics for FLUKE 324 are listed on our Part Details page. You can also find images and similar parts to FLUKE 324 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 324 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 324 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 324 fall under?
The FLUKE 324 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 324 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 324 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 324 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 324 have stock available?
Authorised distributors including TestEquity, Newark Electronics, Transfer Multisort Elektronik, Distrelec and SOS electronic have stock available or on a lead time for FLUKE 324.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 324 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 324?
You can fill out our help required form which you can use to request a quote for FLUKE 324 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.