Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$151.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$198.56
|
185
in stock
|
Buy Now | |
element14
from US$214.09
|
46
in stock
|
Buy Now | |
Farnell
from US$178.83
|
42
in stock
|
Buy Now | |
TestEquity
from US$192.32
|
26
in stock
|
Buy Now | |
Distrelec
from US$195.72
|
13
in stock
|
Buy Now | |
RS Americas
from US$197.99
|
11
in stock
|
Buy Now | |
Newark Electronics
from US$180.00
|
10
in stock
|
Buy Now | |
SOS electronic
from US$151.87
|
2
in stock
|
Buy Now | |
Carlton-Bates
from US$226.45
|
1
in stock
|
Buy Now |
DMM Functions | AC Current Voltage Resistance |
---|---|
Current Measure AC Max | 400A |
Voltage Measure AC Max | 600V |
Voltage Measure DC Max | 600V |
Resistance Measure Max | 4kohm |
DMM Response Type | True RMS |
Range Selection | Auto |
No. of Digits | 3.5 |
Jaw Opening Max | 30mm |
Product Range | - |
SVHC | No SVHC (15-Jun-2015) |
Current Measuring Range AC | 400A |
DMM Type | Clamp |
Voltage Measuring Range AC | 600V |
Voltage Measuring Range DC | 600V |
Fluke 323 400A AC RMS Clamp meter | RS |
METER, CLAMP, TRUE RMS, AC, 400A | element14 |
Fluke Fluke 323 True-RMS Clamp Meter, TRMS AC, 4kOhm, , 400A | Distrelec |
Clamp Meter 400A AC True-RMS 323 Series | Fluke FLUKE-323 | RS Americas |
Clamp Meter, Digital, True Rms, 4Digit | Newark Electronics |
Current Clamp, CAT III 600V/CAT IV 300V | SOS electronic |
True RMS Clamp Meter, 0-600V AC/DC, 0-400A, 400-4000 Ohms, LCD Display | Carlton-Bates |
Where can I find additional details, specifications and documents for a FLUKE 323?
Additional datasheets, footprints and schematics for FLUKE 323 are listed on our Part Details page. You can also find images and similar parts to FLUKE 323 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLUKE 323 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLUKE 323 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLUKE 323 fall under?
The FLUKE 323 is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLUKE 323 when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLUKE 323 you can contact the distributor directly for product support, shipping queries etc.
Is the FLUKE 323 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLUKE 323 have stock available?
Authorised distributors including RS, element14, Farnell, TestEquity and Distrelec have stock available or on a lead time for FLUKE 323.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLUKE 323 often in real-time on the comparison pages.
What if I can't find stock of FLUKE 323?
You can fill out our help required form which you can use to request a quote for FLUKE 323 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.