Status: | Unknown |
---|---|
Series: | F.LL.DU Series |
RoHS: | Unknown |
Current Rating | 40A |
---|---|
Voltage Rating | 350VDC |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | - |
Capacitance | 4.7µF |
Leakage Current Max | - |
Product Range | F.LL.DU Series |
SVHC | No SVHC (15-Jan-2018) |
Feed Through Filter, 1 Phase, 40A, 350V | Newark Electronics |
FEED THROUGH FILTER, 1 PHASE, 40A, 350V | element14 |
Power Line Filter 40A 350VDC Screw Stud Mount | Avnet America |
Power Feed Through Filter Cap 2x4 7 uF 250Vac / 350Vdc 40 A | KEMET FLLDU040A945I0 | RS Americas |
Where can I find additional details, specifications and documents for a FLLDU040A945I0?
Additional datasheets, footprints and schematics for FLLDU040A945I0 are listed on our Part Details page. You can also find images and similar parts to FLLDU040A945I0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLDU040A945I0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLDU040A945I0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLDU040A945I0 fall under?
The FLLDU040A945I0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLDU040A945I0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLDU040A945I0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLDU040A945I0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLDU040A945I0 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and RS Americas have stock available or on a lead time for FLLDU040A945I0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLDU040A945I0 often in real-time on the comparison pages.
What if I can't find stock of FLLDU040A945I0?
You can fill out our help required form which you can use to request a quote for FLLDU040A945I0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.