Status: | Unknown |
---|---|
Series: | F.LL.DH Series |
RoHS: | Unknown |
Prices starting from US$79.75
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$115.60
|
No stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$79.75
|
3
in stock
|
Buy Now | |
Rapid Electronics
from US$267.53
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$107.25
|
-
|
Buy Now | |
Avnet America
from US$169.20
|
-
|
Buy Now | |
RS Americas
from US$93.97
|
-
|
Buy Now | |
element14
from US$108.68
|
-
|
Buy Now |
Current Rating | 100A |
---|---|
Voltage Rating | 440VDC |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | - |
Capacitance | 0.1µF |
Leakage Current Max | - |
Product Range | F.LL.DH Series |
SVHC | No SVHC (15-Jan-2018) |
Filter: anti-interference | Transfer Multisort Elektronik |
Power Line Filters 250V 100A W/RECTANGLE FLANGE | Rapid Electronics |
2X0.1U/440Vv |Kemet FLLDH100A025I0 | Newark Electronics |
EMI Filter Power Feed Through 0.1uF 100A 440VDC/250VAC Screw Stud Mount | Avnet America |
Power Feed Through Filter Cap 2x0 1 uF 250Vac / 440Vdc 100 A | KEMET FLLDH100A025I0 | RS Americas |
FEED THROUGH FILTER, 1 PHASE, 100A, 440V | element14 |
Where can I find additional details, specifications and documents for a FLLDH100A025I0?
Additional datasheets, footprints and schematics for FLLDH100A025I0 are listed on our Part Details page. You can also find images and similar parts to FLLDH100A025I0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLDH100A025I0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLDH100A025I0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLDH100A025I0 fall under?
The FLLDH100A025I0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLDH100A025I0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLDH100A025I0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLDH100A025I0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLDH100A025I0 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Rapid Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for FLLDH100A025I0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLDH100A025I0 often in real-time on the comparison pages.
What if I can't find stock of FLLDH100A025I0?
You can fill out our help required form which you can use to request a quote for FLLDH100A025I0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.