Status: | Unknown |
---|---|
Series: | F.LL.DH Series |
RoHS: | Unknown |
Current Rating | 40A |
---|---|
Voltage Rating | 440VDC |
Filter Type | 1 Phase |
Filter Terminals | Stud |
Inductance Min | - |
Capacitance | 0.1µF |
Leakage Current Max | - |
Product Range | F.LL.DH Series |
SVHC | No SVHC (15-Jan-2018) |
2X0.1U/440Vv |Kemet FLLDH040A025I0 | Newark Electronics |
Power Feed Through Filter Cap 2x0 1 uF 250Vac / 440Vdc 40 A | KEMET FLLDH040A025I0 | RS Americas |
Where can I find additional details, specifications and documents for a FLLDH040A025I0?
Additional datasheets, footprints and schematics for FLLDH040A025I0 are listed on our Part Details page. You can also find images and similar parts to FLLDH040A025I0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLDH040A025I0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLDH040A025I0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLDH040A025I0 fall under?
The FLLDH040A025I0 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLDH040A025I0 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLDH040A025I0 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLDH040A025I0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLDH040A025I0 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, TTI Europe and Farnell have stock available or on a lead time for FLLDH040A025I0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLDH040A025I0 often in real-time on the comparison pages.
What if I can't find stock of FLLDH040A025I0?
You can fill out our help required form which you can use to request a quote for FLLDH040A025I0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.