Status: | Unknown |
---|---|
Series: | FLLD3-PH Series |
RoHS: | Unknown |
Current Rating | 250A |
---|---|
Voltage Rating | 690VAC |
Filter Type | 3 Phase |
Filter Terminals | Quick Connect Solder |
Inductance Min | - |
Capacitance | - |
Leakage Current Max | 5mA |
Product Range | FLLD3-PH Series |
SVHC | No SVHC (15-Jan-2018) |
Emi Filter, 3 Phase, 250A, 690Vac | Newark Electronics |
Three Phase Filter 690Vac 250A | KEMET FLLD3250APHI1 | RS Americas |
EMI FILTER, 3 PHASE, 250A, 690VAC | Farnell |
Where can I find additional details, specifications and documents for a FLLD3250APHI1?
Additional datasheets, footprints and schematics for FLLD3250APHI1 are listed on our Part Details page. You can also find images and similar parts to FLLD3250APHI1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLLD3250APHI1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLLD3250APHI1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLLD3250APHI1 fall under?
The FLLD3250APHI1 is listed under KEMET Parts.
Can I view similar or alternative parts?
You can view similar parts to FLLD3250APHI1 when available in the KEMET Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLLD3250APHI1 you can contact the distributor directly for product support, shipping queries etc.
Is the FLLD3250APHI1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLLD3250APHI1 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for FLLD3250APHI1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLLD3250APHI1 often in real-time on the comparison pages.
What if I can't find stock of FLLD3250APHI1?
You can fill out our help required form which you can use to request a quote for FLLD3250APHI1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.