Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
DMM Functions | DC Current |
---|---|
DMM Response Type | True RMS |
Range Selection | Auto, Manual |
RoHS Compliant | Yes |
WIRELESS 2000A DC CLAMP METER | RS |
Meter: ammeter | Transfer Multisort Elektronik |
Fluke Fluke A3003 FC Wireless DC Current Clamp Meter, TRMS, , LCD, 2kA | Distrelec |
Wireless Dc Current Clamp Meter, 2000A | Newark Electronics |
WIRELESS 2000 AMP DC CLAMP METER | Fluke FLK-A3003FC | RS Americas |
Where can I find additional details, specifications and documents for a FLK-A3003FC?
Additional datasheets, footprints and schematics for FLK-A3003FC are listed on our Part Details page. You can also find images and similar parts to FLK-A3003FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-A3003FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-A3003FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-A3003FC fall under?
The FLK-A3003FC is listed under Test & Measurement > Multimeters & Clamp Meters > Clamp Meters.
Can I view similar or alternative parts?
You can view similar parts to FLK-A3003FC when available in the Clamp Meters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-A3003FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-A3003FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-A3003FC have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Distrelec, Newark Electronics and RS Americas have stock available or on a lead time for FLK-A3003FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-A3003FC often in real-time on the comparison pages.
What if I can't find stock of FLK-A3003FC?
You can fill out our help required form which you can use to request a quote for FLK-A3003FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.