Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 279.4mm |
External Width | 172.7mm |
External Depth | 70mm |
Accuracy | 0.01% |
Weight | 2.95kg |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Pressure Cal W/Fluke Connect, 300 Psi | Newark Electronics |
300G FC, 300 PSI, 20 BAR AUTOMATIC PRESSURE CALIBRATOR, W/FC | Fluke FLK-729 300G FC | RS Americas |
Where can I find additional details, specifications and documents for a FLK-729 300G FC?
Additional datasheets, footprints and schematics for FLK-729 300G FC are listed on our Part Details page. You can also find images and similar parts to FLK-729 300G FC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-729 300G FC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-729 300G FC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-729 300G FC fall under?
The FLK-729 300G FC is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLK-729 300G FC when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-729 300G FC you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-729 300G FC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-729 300G FC have stock available?
Authorised distributors including Newark Electronics, RS Americas and TestEquity have stock available or on a lead time for FLK-729 300G FC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-729 300G FC often in real-time on the comparison pages.
What if I can't find stock of FLK-729 300G FC?
You can fill out our help required form which you can use to request a quote for FLK-729 300G FC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.