Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Calibration Type | Pressure |
---|---|
External Height | 279.4mm |
External Width | 172.7mm |
External Depth | 70mm |
Accuracy | 0.01% |
Weight | 2.95kg |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
FLK-729 300 PSI Pressure Calibrator | RS |
Pressure Calibrator, -12 To 300 Psi | Newark Electronics |
300, 300 PSI, 20 BAR AUTOMATIC PRESSURE CALIBRATOR, W/FC | Fluke FLK-729 300G | RS Americas |
Where can I find additional details, specifications and documents for a FLK-729 300G?
Additional datasheets, footprints and schematics for FLK-729 300G are listed on our Part Details page. You can also find images and similar parts to FLK-729 300G on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-729 300G on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-729 300G price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-729 300G fall under?
The FLK-729 300G is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLK-729 300G when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-729 300G you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-729 300G RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-729 300G have stock available?
Authorised distributors including RS, Newark Electronics and RS Americas have stock available or on a lead time for FLK-729 300G.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-729 300G often in real-time on the comparison pages.
What if I can't find stock of FLK-729 300G?
You can fill out our help required form which you can use to request a quote for FLK-729 300G from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.