Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Calibration Type | Pressure |
---|---|
External Height | 20cm |
External Width | 11cm |
External Depth | 5.8cm |
Accuracy | 0.025% |
Weight | 539g |
Operating Temperature Min | -10°C |
Operating Temperature Max | 50°C |
RoHS Compliant | Yes |
Calibration, Pressure, 36/100 Psig | Newark Electronics |
Where can I find additional details, specifications and documents for a FLK-721EX-3601?
Additional datasheets, footprints and schematics for FLK-721EX-3601 are listed on our Part Details page. You can also find images and similar parts to FLK-721EX-3601 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FLK-721EX-3601 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FLK-721EX-3601 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FLK-721EX-3601 fall under?
The FLK-721EX-3601 is listed under Test & Measurement > Electrical & Electronic Testing > Calibrators.
Can I view similar or alternative parts?
You can view similar parts to FLK-721EX-3601 when available in the Calibrators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FLK-721EX-3601 you can contact the distributor directly for product support, shipping queries etc.
Is the FLK-721EX-3601 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FLK-721EX-3601 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FLK-721EX-3601.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FLK-721EX-3601 often in real-time on the comparison pages.
What if I can't find stock of FLK-721EX-3601?
You can fill out our help required form which you can use to request a quote for FLK-721EX-3601 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.