FL1B-B12RCE Process Controllers, Programmers & Indicators by IDEC Corporation

Programmable Logic Controller

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Sager
Sager
-
-
Buy Now

Specifications

Signal Input Type AC/DC Voltage
Supply Voltage Max 24VDC
Supply Voltage Min 12VDC
RoHS Compliant No

Alternative Descriptions

PLC Controllers SmartRelay 12 I/O CPU 12/24VDC | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a FL1B-B12RCE?

Additional datasheets, footprints and schematics for FL1B-B12RCE are listed on our Part Details page. You can also find images and similar parts to FL1B-B12RCE on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for FL1B-B12RCE on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL1B-B12RCE price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does FL1B-B12RCE fall under?

The FL1B-B12RCE is listed under Automation & Process Control > Process Controllers, Programmers & Indicators > Programmable Logic Controllers - PLCs > Miscellaneous PLCs.

Can I view similar or alternative parts?

You can view similar parts to FL1B-B12RCE when available in the Miscellaneous PLCs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the FL1B-B12RCE you can contact the distributor directly for product support, shipping queries etc.

Is the FL1B-B12RCE RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for FL1B-B12RCE have stock available?

Authorised distributors including Newark Electronics and Sager have stock available or on a lead time for FL1B-B12RCE.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for FL1B-B12RCE often in real-time on the comparison pages.

What if I can't find stock of FL1B-B12RCE?

You can fill out our help required form which you can use to request a quote for FL1B-B12RCE from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay