Status: | Unknown |
---|---|
Series: | FL Series |
RoHS: | Unknown |
Prices starting from US$101.90
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Current Rating | 3kA |
---|---|
Accuracy % | 0.25% |
Product Range | FL Series |
Accuracy | ± 0.25% |
Sensing Element | Copper Alloy |
Shunt Voltage | 50mV |
Supply Current | 3000A |
RoHS Compliant | NA |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Switchboard Shunt 3000A/50Mv |Canadian Shunt FL-3000-50 | Newark Electronics |
Where can I find additional details, specifications and documents for a FL-3000-50?
Additional datasheets, footprints and schematics for FL-3000-50 are listed on our Part Details page. You can also find images and similar parts to FL-3000-50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL-3000-50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL-3000-50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL-3000-50 fall under?
The FL-3000-50 is listed under Automation & Process Control > Panel Displays & Instrumentation > Current Shunts.
Can I view similar or alternative parts?
You can view similar parts to FL-3000-50 when available in the Current Shunts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL-3000-50 you can contact the distributor directly for product support, shipping queries etc.
Is the FL-3000-50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL-3000-50 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for FL-3000-50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL-3000-50 often in real-time on the comparison pages.
What if I can't find stock of FL-3000-50?
You can fill out our help required form which you can use to request a quote for FL-3000-50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.