Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Flux Type | No Clean |
---|---|
Flux Applications | Soldering |
Dispensing Method | Syringe |
Volume | - |
Weight | - |
Product Range | - |
SVHC | No SVHC (15-Jan-2019) |
Flux Gel, No Clean, Syringe | Newark Electronics |
FLUX GEL, NO CLEAN, SYRINGE | element14 |
Where can I find additional details, specifications and documents for a FL 22 YFL?
Additional datasheets, footprints and schematics for FL 22 YFL are listed on our Part Details page. You can also find images and similar parts to FL 22 YFL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FL 22 YFL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FL 22 YFL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FL 22 YFL fall under?
The FL 22 YFL is listed under Tools & Production Supplies > Soldering Stations & Accessories > Solder.
Can I view similar or alternative parts?
You can view similar parts to FL 22 YFL when available in the Solder range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FL 22 YFL you can contact the distributor directly for product support, shipping queries etc.
Is the FL 22 YFL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for FL 22 YFL have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FL 22 YFL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FL 22 YFL often in real-time on the comparison pages.
What if I can't find stock of FL 22 YFL?
You can fill out our help required form which you can use to request a quote for FL 22 YFL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.