Status: | Active |
---|---|
Series: | FJV992 |
RoHS: | Compliant |
Prices starting from US$0.0225
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0225
|
11,600
in stock
|
Buy Now | |
Newark Electronics
from US$0.06
|
6,010
in stock
|
Buy Now | |
element14
from US$0.07
|
6,010
in stock
|
Buy Now | |
Farnell
from US$0.07
|
6,010
in stock
|
Buy Now | |
Chip One Stop
from US$0.0327
|
5,785
in stock
|
Buy Now | |
Avnet Silica
-
|
12,000
in stock
|
Buy Now | |
Future Electronics
from US$0.0268
|
-
|
Buy Now | |
Avnet America
from US$0.0242
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Audio Frequency Low Noise Amplifier |
Complement to FJV1845 |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJV992 |
---|---|
Compliance | Pb-free Halide free |
Polarity | PNP |
Type | General Purpose |
VCE(sat) Max (V) | 0.3 |
IC Cont. (A) | 0.05 |
VCEO Min (V) | 120 |
VCBO (V) | 120 |
VEBO (V) | 5 |
VBE(sat) (V) | - |
VBE(on) (V) | 0.65 |
hFE Min | 300 |
hFE Max | 600 |
fT Min (MHz) | 50 |
PTM Max (W) | 0.3 |
Package Type | SOT-23-3 |
Transistor, Fairchild, FJV992FMTF | RS |
Transistor, Pnp, -120V, -0.05A, Sot-23-3 | Newark Electronics |
TRANSISTOR, PNP, -120V, -0.05A, SOT-23-3 | element14 |
Trans GP BJT PNP 120V 0.05A 3-Pin SOT-23 T/R | Avnet Silica |
PNP 120 V 50 mA 300 mW Audio Frequency Low Noise Amplifier - SOT-23 | Future Electronics |
Where can I find additional details, specifications and documents for a FJV992FMTF?
Additional datasheets, footprints and schematics for FJV992FMTF are listed on our Part Details page. You can also find images and similar parts to FJV992FMTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJV992FMTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJV992FMTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJV992FMTF fall under?
The FJV992FMTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJV992FMTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJV992FMTF you can contact the distributor directly for product support, shipping queries etc.
Is the FJV992FMTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJV992FMTF have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for FJV992FMTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJV992FMTF often in real-time on the comparison pages.
What if I can't find stock of FJV992FMTF?
You can fill out our help required form which you can use to request a quote for FJV992FMTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.