Status: | Active |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$0.0306
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.10
|
11,706
in stock
|
Buy Now | |
Newark Electronics
from US$0.0460
|
18,000
in stock
|
Buy Now | |
Avnet America
from US$0.0322
|
18,000
in stock
|
Buy Now | |
element14
from US$0.10
|
11,706
in stock
|
Buy Now | |
Future Electronics
from US$0.0314
|
9,000
in stock
|
Buy Now | |
Chip One Stop
from US$0.0306
|
4,865
in stock
|
Buy Now | |
Avnet Silica
-
|
21,000
in stock
|
Buy Now | |
Avnet Asia
from US$0.0338
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
This product is general usage and suitable for many different applications. |
Description | FJV42MTF |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | High-Voltage Transistor |
VCE(sat) Max (V) | 0.5 |
IC Cont. (A) | 0.5 |
VCEO Min (V) | 350 |
VCBO (V) | 350 |
VEBO (V) | 6 |
VBE(sat) (V) | 0.9 |
VBE(on) (V) | - |
hFE Min | 25 |
hFE Max | - |
fT Min (MHz) | 50 |
PTM Max (W) | 0.35 |
Package Type | SOT-23-3 |
Npn 350V/0.5A Rohs Compliant: Yes |Onsemi FJV42MTF | Newark Electronics |
Trans GP BJT NPN 350V 0.5A 3-Pin SOT-23 | Avnet America |
TRANSISTOR, NPN, 350V, 0.5A, SOT23 | element14 |
FJV42 Series 350 V 500 mA Surface Mount NPN High Voltage Transistor - SOT-23-3 | Future Electronics |
Where can I find additional details, specifications and documents for a FJV42MTF?
Additional datasheets, footprints and schematics for FJV42MTF are listed on our Part Details page. You can also find images and similar parts to FJV42MTF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJV42MTF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJV42MTF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJV42MTF fall under?
The FJV42MTF is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJV42MTF when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJV42MTF you can contact the distributor directly for product support, shipping queries etc.
Is the FJV42MTF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJV42MTF have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for FJV42MTF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJV42MTF often in real-time on the comparison pages.
What if I can't find stock of FJV42MTF?
You can fill out our help required form which you can use to request a quote for FJV42MTF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.