Status: | Active |
---|---|
Series: | FJP13009 |
RoHS: | Compliant |
Prices starting from US$0.78
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.03
|
115
in stock
|
Buy Now | |
Newark Electronics
from US$0.95
|
7,550
in stock
|
Buy Now | |
Avnet America
from US$0.79
|
7,550
in stock
|
Buy Now | |
element14
from US$0.98
|
3,563
in stock
|
Buy Now | |
Farnell
from US$0.94
|
3,447
in stock
|
Buy Now | |
Chip One Stop
from US$0.92
|
139
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.18
|
86
in stock
|
Buy Now | |
Distrelec
from US$2.46
|
18
in stock
|
Buy Now | |
Avnet Silica
-
|
850
in stock
|
Buy Now | |
Future Electronics
from US$0.78
|
-
|
Buy Now | |
Avnet Asia
from US$0.83
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High-Voltage Capability |
High Switching Speed |
Applications |
---|
This product is general usage and suitable for many different applications. |
Description | FJP13009 |
---|---|
Compliance | Pb-free Halide free |
Polarity | NPN |
Type | High Voltage Fast-Switching Power Transistor |
VCE(sat) Max (V) | 3 |
IC Cont. (A) | 12 |
VCEO Min (V) | 400 |
VCBO (V) | 700 |
VEBO (V) | 9 |
VBE(sat) (V) | 1.6 |
VBE(on) (V) | - |
hFE Min | 15 |
hFE Max | 40 |
fT Min (MHz) | 4 |
PTM Max (W) | 100 |
Package Type | TO-220-3 |
Npn/12A/400V To220 Rohs Compliant: Yes |Onsemi FJP13009H2TU | Newark Electronics |
Trans GP BJT NPN 400V 12A 3-Pin(3+Tab) TO-220 T/R | Avnet America |
TRANSISTOR NPN 400V 12A TO220 | element14 |
Transistor GP BJT NPN 400V 12A TO220 | RS |
Transistor: NPN | Transfer Multisort Elektronik |
onsemi Power Transistor, NPN, 400V, TO-220 | Distrelec |
FJP13009 Series 400 V CE Breakdown 12 A NPN Power Transistor - TO-220 | Future Electronics |
Where can I find additional details, specifications and documents for a FJP13009H2TU?
Additional datasheets, footprints and schematics for FJP13009H2TU are listed on our Part Details page. You can also find images and similar parts to FJP13009H2TU on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FJP13009H2TU on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FJP13009H2TU price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FJP13009H2TU fall under?
The FJP13009H2TU is listed under Discrete & Power Modules > General Purpose and Low VCE(sat) Transistors.
Can I view similar or alternative parts?
You can view similar parts to FJP13009H2TU when available in the General Purpose and Low VCE(sat) Transistors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FJP13009H2TU you can contact the distributor directly for product support, shipping queries etc.
Is the FJP13009H2TU RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FJP13009H2TU have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Chip One Stop have stock available or on a lead time for FJP13009H2TU.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FJP13009H2TU often in real-time on the comparison pages.
What if I can't find stock of FJP13009H2TU?
You can fill out our help required form which you can use to request a quote for FJP13009H2TU from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.