Status: | Active |
---|---|
Series: | FIN3386 |
RoHS: | Compliant |
Prices starting from US$2.64
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.84
|
No stock
|
Buy Now | |
Newark Electronics
from US$3.41
|
-
|
Buy Now | |
Future Electronics
from US$2.97
|
-
|
Buy Now | |
Avnet America
from US$2.72
|
-
|
Buy Now | |
element14
from US$2.87
|
-
|
Buy Now | |
Avnet Asia
from US$2.64
|
-
|
Buy Now | |
Farnell
from US$2.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Media Tablets Storage & Peripherals Mobile Handsets Wireless LAN Card & Broadband Access PMP/MP3 Players |
Description | FIN3386 |
---|---|
Compliance | Pb-free Halide free |
Type | Serial/Parallel |
Input Level | LVDS |
Output Level | LVTTL |
VCC Typ (V) | 3.3 |
Package Type | TSSOP-56 |
28-Bit Serializer Deserializer TSSOP56 | RS |
Display Link Deserialiser, Tssop-56 Rohs Compliant: Yes |Onsemi FIN3386MTDX | Newark Electronics |
FIN3386 Series 2.38Gbps 3.6V 28-Bit Flat Panel Display Link Serializers-TSSOP-56 | Future Electronics |
LVDS Deserializer 56-Pin TSSOP W T/R | Avnet America |
DISPLAY LINK DESERIALISER, TSSOP-56 | element14 |
Where can I find additional details, specifications and documents for a FIN3386MTDX?
Additional datasheets, footprints and schematics for FIN3386MTDX are listed on our Part Details page. You can also find images and similar parts to FIN3386MTDX on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN3386MTDX on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN3386MTDX price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN3386MTDX fall under?
The FIN3386MTDX is listed under Timing, Logic & Memory > Clock & Data Distribution > Serial / Parallel Converters.
Can I view similar or alternative parts?
You can view similar parts to FIN3386MTDX when available in the Serial / Parallel Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN3386MTDX you can contact the distributor directly for product support, shipping queries etc.
Is the FIN3386MTDX RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN3386MTDX have stock available?
Authorised distributors including RS, Newark Electronics, Future Electronics, Avnet America and element14 have stock available or on a lead time for FIN3386MTDX.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN3386MTDX often in real-time on the comparison pages.
What if I can't find stock of FIN3386MTDX?
You can fill out our help required form which you can use to request a quote for FIN3386MTDX from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.