Status: | Unknown |
---|---|
Series: | FIN1108 |
RoHS: | Compliant |
Greater than 800 Mbps data rate |
3.3V power supply operation |
3.5 ps maximum random jitter and 135 ps maximum deterministic jitter |
Wide rail-to-rail common mode range |
LVDS receiver inputs accept LVPECL, HSTL, and SSTL-2 directly |
Ultra low power consumption |
20 ps typical channel-to-channel skew |
Power off protection |
>7.5 kV HBM ESD Protection |
Meets or exceeds the TIA/EIA-644-A LVDS standard |
Available in space saving 48-lead TSSOP package |
Open circuit fail safe protection |
VBB >reference output |
FIN1108T (RT) features Internal Termination Resistors |
Applications |
---|
Media Tablets |
Mobile Handsets |
PMP/MP3 Players |
End Products |
---|
Storage & Peripherals |
Wireless LAN Card & Broadband Access |
Compliance | Pb-free Halide free |
---|
8-Ch Lvds Repeater Rohs Compliant: Yes |Onsemi FIN1108MTD. | Newark Electronics |
IC, LVDS REPEATER, 800MBPS 3.3V, TSSOP48 | element14 |
IC, LVDS, REPEAT, 800MBPS, TSSOP48 | Farnell |
Where can I find additional details, specifications and documents for a FIN1108MTD?
Additional datasheets, footprints and schematics for FIN1108MTD are listed on our Part Details page. You can also find images and similar parts to FIN1108MTD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for FIN1108MTD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view FIN1108MTD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does FIN1108MTD fall under?
The FIN1108MTD is listed under Timing, Logic & Memory > Clock & Data Distribution > Drivers & Fanout Buffers.
Can I view similar or alternative parts?
You can view similar parts to FIN1108MTD when available in the Drivers & Fanout Buffers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the FIN1108MTD you can contact the distributor directly for product support, shipping queries etc.
Is the FIN1108MTD RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by ON Semiconductor.
Which authorised distributors for FIN1108MTD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for FIN1108MTD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for FIN1108MTD often in real-time on the comparison pages.
What if I can't find stock of FIN1108MTD?
You can fill out our help required form which you can use to request a quote for FIN1108MTD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.